Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912IDE-1#PBF 784439-LTC6912IDE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784439-LTC6912IDE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 125μV Family Name: LTC6912-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 12-DFN (4x3) Output Current per Channel: 35mA SR - Slew Rate: 26 V/μs GBP - Gain Bandwidth Product: 33MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6912IDE-1; LTC6912IDE-1#TR; LTC6912IGN-1#TR; LTC6912IGN-1#PBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784439-LTC6912IDE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 125μV Family Name: LTC6912-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 12-DFN (4x3) Output Current per Channel: 35mA SR - Slew Rate: 26 V/μs GBP - Gain Bandwidth Product: 33MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6912IDE-1; LTC6912IDE-1#TR; LTC6912IGN-1#TR; LTC6912IGN-1#PBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912IDE-1#PBF - 784439-LTC6912IDE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912IDE-1#PBF
784439-LTC6912IDE-1#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912IDE-1#PBF 784439-LTC6912IDE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784439-LTC6912IDE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 125μV Family Name: LTC6912-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 12-DFN (4x3) Output Current per Channel: 35mA SR - Slew Rate: 26 V/μs GBP - Gain Bandwidth Product: 33MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6912IDE-1; LTC6912IDE-1#TR; LTC6912IGN-1#TR; LTC6912IGN-1#PBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784439-LTC6912IDE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Voltage - Input Offset: 125μV
Family Name: LTC6912-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.25mA
Manufacturer Package: 12-DFN (4x3)
Output Current per Channel: 35mA
SR - Slew Rate: 26 V/μs
GBP - Gain Bandwidth Product: 33MHz
Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Alternative Parts (Cross-Reference): LTC6912IDE-1; LTC6912IDE-1#TR; LTC6912IGN-1#TR; LTC6912IGN-1#PBF;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784439-LTC6912IDE-1#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912IDE-1#PBF
Source Current (IS) 2.25 milliamps
VOS 0.1250 millivolts
GBW 33 MHz
Slew Rate 26 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#TRPBF - 1058352-LT1490AHS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN - 072261-LT1356CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details