Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-1#PBF 784435-LTC6912CGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784435-LTC6912CGN-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 125μV Family Name: LTC6912-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 16-SSOP Output Current per Channel: 35mA SR - Slew Rate: 26 V/μs GBP - Gain Bandwidth Product: 33MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6912CGN-1; LTC6912CGN-1#TR; LTC6912CDE-1#TR; LTC6912CDE-1#PBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784435-LTC6912CGN-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 125μV Family Name: LTC6912-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 16-SSOP Output Current per Channel: 35mA SR - Slew Rate: 26 V/μs GBP - Gain Bandwidth Product: 33MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6912CGN-1; LTC6912CGN-1#TR; LTC6912CDE-1#TR; LTC6912CDE-1#PBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-1#PBF - 784435-LTC6912CGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-1#PBF
784435-LTC6912CGN-1#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-1#PBF 784435-LTC6912CGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784435-LTC6912CGN-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 125μV Family Name: LTC6912-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Package: 16-SSOP Output Current per Channel: 35mA SR - Slew Rate: 26 V/μs GBP - Gain Bandwidth Product: 33MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6912CGN-1; LTC6912CGN-1#TR; LTC6912CDE-1#TR; LTC6912CDE-1#PBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784435-LTC6912CGN-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Voltage - Input Offset: 125μV
Family Name: LTC6912-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.25mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 35mA
SR - Slew Rate: 26 V/μs
GBP - Gain Bandwidth Product: 33MHz
Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Alternative Parts (Cross-Reference): LTC6912CGN-1; LTC6912CGN-1#TR; LTC6912CDE-1#TR; LTC6912CDE-1#PBF;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784435-LTC6912CGN-1#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-1#PBF
Source Current (IS) 2.25 milliamps
VOS 0.1250 millivolts
GBW 33 MHz
Slew Rate 26 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2179CS#PBF - 072351-LT2179CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACN8#PBF - 072273-LT1464ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880IS5#TRMPBF - 1058853-LT1880IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 1.5 milliamps
VOS 0.0400 millivolts
View Details