Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-133#TRMPBF 784404-LTC6905HS5-133#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784404-LTC6905HS5-13 3#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905HS5-133#TRM; LTC6905HS5-133#TR; LTC6905HS5-133; LTC6905HS5-133#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784404-LTC6905HS5-13 3#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905HS5-133#TRM; LTC6905HS5-133#TR; LTC6905HS5-133; LTC6905HS5-133#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-133#TRMPBF
784404-LTC6905HS5-133#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-133#TRMPBF 784404-LTC6905HS5-133#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784404-LTC6905HS5-13 3#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905HS5-133#TRM; LTC6905HS5-133#TR; LTC6905HS5-133; LTC6905HS5-133#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784404-LTC6905HS5-133#TRMPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Frequency: 133MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6905
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): LTC6905HS5-133#TRM; LTC6905HS5-133#TR; LTC6905HS5-133; LTC6905HS5-133#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784404-LTC6905HS5-133#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-133#TRMPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#PBF - 1064175-LTC6930IMS8-8.00#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details