Win Source Electronics PMIC - PMIC - Battery Management - LTC6803IG-4#PBF 784392-LTC6803IG-4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784392-LTC6803IG-4#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803IG-4#3ZZPBF; LTC6803IG-4#3ZZTRPBF ; LTC6803IG-2#3ZZTRPBF ; S-8225AAA-TCT1U; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784392-LTC6803IG-4#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803IG-4#3ZZPBF; LTC6803IG-4#3ZZTRPBF ; LTC6803IG-2#3ZZTRPBF ; S-8225AAA-TCT1U; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803IG-4#PBF - 784392-LTC6803IG-4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803IG-4#PBF
784392-LTC6803IG-4#PBF
PMIC - PMIC - Battery Management - LTC6803IG-4#PBF 784392-LTC6803IG-4#PBF
Manufacturer: Linear Technology Win Source Part Number: 784392-LTC6803IG-4#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803IG-4#3ZZPBF; LTC6803IG-4#3ZZTRPBF ; LTC6803IG-2#3ZZTRPBF ; S-8225AAA-TCT1U; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784392-LTC6803IG-4#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6803-4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): LTC6803IG-4#3ZZPBF; LTC6803IG-4#3ZZTRPBF; LTC6803IG-2#3ZZTRPBF; S-8225AAA-TCT1U;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784392-LTC6803IG-4#PBF
Product Name PMIC - PMIC - Battery Management - LTC6803IG-4#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details