Manufacturer: Linear Technology
Win Source Part Number: 784381-LTC6702IDC#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
CMRR, PSRR (Typ): 70dB CMRR, 65dB PSRR
Hysteresis: 7.2mV
Family Name: LTC6702
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x2)
Dual Supply Voltage (±): 1.7 V ~ 5.5 V
Maximum Quiescent Current: 32μA
Voltage - Input Offset (Maximum): 3.5mV @ 3V
Propagation Delay (Maximum): 450ns
Alternative Parts (Cross-Reference): AZV3002RL-7; AZV3002S-13; LTC6702IDC#PBF; LTC6702IDC#TRPBF;
Introduction Date: September 10, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 784381-LTC6702IDC#TRMPBF |
| Product Name | Linear - Linear - Comparators - LTC6702IDC#TRMPBF |
| VOS | 3.5 millivolts |