Manufacturer: Linear Technology
Win Source Part Number: 784378-LTC6655BHMS8-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 4.596 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Family Name: LTC6655
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.5mA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6133A41+; MAX6133AUA41; MAX6133A41; MAX6126A50;
Introduction Date: August 31, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 784378-LTC6655BHMS8-4.096#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#TRPBF |
| Package Type | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |