Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652BHMS8-5#PBF 784373-LTC6652BHMS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784373-LTC6652BHMS8- 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.8ppmp-p Family Name: LTC6652 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6126BAUA41+; MAX6126AAUA50; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784373-LTC6652BHMS8- 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.8ppmp-p Family Name: LTC6652 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6126BAUA41+; MAX6126AAUA50; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-5#PBF - 784373-LTC6652BHMS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-5#PBF
784373-LTC6652BHMS8-5#PBF
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-5#PBF 784373-LTC6652BHMS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 784373-LTC6652BHMS8- 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.8ppmp-p Family Name: LTC6652 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6126BAUA41+; MAX6126AAUA50; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784373-LTC6652BHMS8-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.3 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.8ppmp-p
Family Name: LTC6652
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6126BAUA41+; MAX6126AAUA50;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784373-LTC6652BHMS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652BHMS8-5#PBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236BIN8-10#PBF - 072243-LT1236BIN8-10#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027DCS8-5#PBF - 020198-LT1027DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3.3#TRPBF - 134167-LTC6652AHMS8-3.3#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF - 139041-LT1790ACS6-2.048#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details