Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3.3#PBF 784372-LTC6652BHMS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784372-LTC6652BHMS8- 3.3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.6 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.2ppmp-p Family Name: LTC6652 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6133AUA30; MAX6126BAUA41+; MAX6126BAUA41; MAX6126B30-T; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784372-LTC6652BHMS8- 3.3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.6 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.2ppmp-p Family Name: LTC6652 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6133AUA30; MAX6126BAUA41+; MAX6126BAUA41; MAX6126B30-T; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3.3#PBF - 784372-LTC6652BHMS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3.3#PBF
784372-LTC6652BHMS8-3.3#PBF
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3.3#PBF 784372-LTC6652BHMS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784372-LTC6652BHMS8- 3.3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.6 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.2ppmp-p Family Name: LTC6652 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6133AUA30; MAX6126BAUA41+; MAX6126BAUA41; MAX6126B30-T; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784372-LTC6652BHMS8-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.6 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.2ppmp-p
Family Name: LTC6652
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6133AUA30; MAX6126BAUA41+; MAX6126BAUA41; MAX6126B30-T;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784372-LTC6652BHMS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3.3#PBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-1.25#TRMPBF - 120477-LT1790ACS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#TRPBF - 126099-LT1004CS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1224713-LT6656BCDC-3#TRMPBF - Win Source Electronics
Specs
Package Type Other; Bulk
TC 20 ppm/C
IQ 0.0015 mA
View Details