Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3#PBF 784367-LTC6652AHMS8-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784367-LTC6652AHMS8- 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 3.3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126B30-T; MAX6126A25-T; MAX6126B30; MAX6126BAUA30+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784367-LTC6652AHMS8- 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 3.3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126B30-T; MAX6126A25-T; MAX6126B30; MAX6126BAUA30+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3#PBF - 784367-LTC6652AHMS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3#PBF
784367-LTC6652AHMS8-3#PBF
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3#PBF 784367-LTC6652AHMS8-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784367-LTC6652AHMS8- 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 3.3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126B30-T; MAX6126A25-T; MAX6126B30; MAX6126BAUA30+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784367-LTC6652AHMS8-3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 3.3 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.1ppmp-p
Family Name: LTC6652
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6126B30-T; MAX6126A25-T; MAX6126B30; MAX6126BAUA30+;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784367-LTC6652AHMS8-3#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3#PBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF - 121309-LT1460EIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT580KH - 1206882-LT580KH - Win Source Electronics
Specs
Package Type Other; TO-206AC, TO-52-3 Metal Can
Life Cycle Stage Obsolete
View Details
PMIC - PMIC - Voltage Reference - LT1790BIS6-2.5#TRPBF - 002744-LT1790BIS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details