Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#TRPBF 784366-LTC6652AHMS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784366-LTC6652AHMS8- 2.5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.8 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652BHMS8-2.5#PBF ; LTC6652AHMS8-2.5#TRP BF; LTC6652BHMS8-2.5#TRP BF; MAX6133AUA30; MAX6133A30-T; MAX6133A30; MAX6133A30+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784366-LTC6652AHMS8- 2.5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.8 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652BHMS8-2.5#PBF ; LTC6652AHMS8-2.5#TRP BF; LTC6652BHMS8-2.5#TRP BF; MAX6133AUA30; MAX6133A30-T; MAX6133A30; MAX6133A30+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#TRPBF - 784366-LTC6652AHMS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#TRPBF
784366-LTC6652AHMS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#TRPBF 784366-LTC6652AHMS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784366-LTC6652AHMS8- 2.5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.8 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652BHMS8-2.5#PBF ; LTC6652AHMS8-2.5#TRP BF; LTC6652BHMS8-2.5#TRP BF; MAX6133AUA30; MAX6133A30-T; MAX6133A30; MAX6133A30+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784366-LTC6652AHMS8-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 2.8 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.1ppmp-p
Family Name: LTC6652
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652BHMS8-2.5#PBF; LTC6652AHMS8-2.5#TRPBF; LTC6652BHMS8-2.5#TRPBF; MAX6133AUA30; MAX6133A30-T; MAX6133A30; MAX6133A30+;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784366-LTC6652AHMS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#TRPBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1004CZ-1.2#PBF - 020182-LT1004CZ-1.2#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-10#PBF - 072165-LT1021DCS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634AIS8-5#PBF - 1058516-LT1634AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details