Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LTC6421CUDC-20#TRPBF 784353-LTC6421CUDC-20#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784353-LTC6421CUDC-2 0#TRPBF Packaging: Reel package Type: ADC Driver Package: 20-WFQFN Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6421-20 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): LTC6421CUDC-20#TR; LTC6421CUDC-20; LTC6421CUDC-20#PBF; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784353-LTC6421CUDC-2 0#TRPBF Packaging: Reel package Type: ADC Driver Package: 20-WFQFN Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6421-20 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): LTC6421CUDC-20#TR; LTC6421CUDC-20; LTC6421CUDC-20#PBF; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LTC6421CUDC-20#TRPBF
784353-LTC6421CUDC-20#TRPBF
Linear - Linear - Amplifiers - Special Purpose - LTC6421CUDC-20#TRPBF 784353-LTC6421CUDC-20#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784353-LTC6421CUDC-2 0#TRPBF Packaging: Reel package Type: ADC Driver Package: 20-WFQFN Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6421-20 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): LTC6421CUDC-20#TR; LTC6421CUDC-20; LTC6421CUDC-20#PBF; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784353-LTC6421CUDC-20#TRPBF
Packaging: Reel package
Type: ADC Driver
Package: 20-WFQFN Exposed Pad
Applications: Data Acquisition
Mounting: SMD
Family Name: LTC6421-20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Alternative Parts (Cross-Reference): LTC6421CUDC-20#TR; LTC6421CUDC-20; LTC6421CUDC-20#PBF;
Introduction Date: March 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 784353-LTC6421CUDC-20#TRPBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LTC6421CUDC-20#TRPBF
Packing Method Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products