Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRMPBF 784349-LTC6416CDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784349-LTC6416CDDB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Current - Input Bias: 5μA Voltage - Input Offset: 500μV Family Name: LTC6416 Categories: Integrated Circuits (ICs) Operating Supply Current: 42mA Manufacturer Package: 10-DFN (3x2) Output Current per Channel: 20mA SR - Slew Rate: 3400 V/μs Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V Alternative Parts (Cross-Reference): LTC6416CDDB#PBF; LTC6416CDDB#TRPBF; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784349-LTC6416CDDB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Current - Input Bias: 5μA Voltage - Input Offset: 500μV Family Name: LTC6416 Categories: Integrated Circuits (ICs) Operating Supply Current: 42mA Manufacturer Package: 10-DFN (3x2) Output Current per Channel: 20mA SR - Slew Rate: 3400 V/μs Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V Alternative Parts (Cross-Reference): LTC6416CDDB#PBF; LTC6416CDDB#TRPBF; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRMPBF - 784349-LTC6416CDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRMPBF
784349-LTC6416CDDB#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRMPBF 784349-LTC6416CDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784349-LTC6416CDDB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Current - Input Bias: 5μA Voltage - Input Offset: 500μV Family Name: LTC6416 Categories: Integrated Circuits (ICs) Operating Supply Current: 42mA Manufacturer Package: 10-DFN (3x2) Output Current per Channel: 20mA SR - Slew Rate: 3400 V/μs Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V Alternative Parts (Cross-Reference): LTC6416CDDB#PBF; LTC6416CDDB#TRPBF; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784349-LTC6416CDDB#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Buffer
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Family Name: LTC6416
Categories: Integrated Circuits (ICs)
Operating Supply Current: 42mA
Manufacturer Package: 10-DFN (3x2)
Output Current per Channel: 20mA
SR - Slew Rate: 3400 V/μs
Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V
Alternative Parts (Cross-Reference): LTC6416CDDB#PBF; LTC6416CDDB#TRPBF;
Introduction Date: November 13, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784349-LTC6416CDDB#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416CDDB#TRMPBF
Source Current (IS) 42 milliamps
VOS 0.5000 millivolts
IBIAS 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#TRPBF - 1058374-LT1495IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#TRPBF - 1059001-LT1993CUD-2#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details