Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6412CUF#PBF 784348-LTC6412CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784348-LTC6412CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Variable Gain Family Name: LTC6412 Categories: Integrated Circuits (ICs) Operating Supply Current: 110mA Manufacturer Package: 24-QFN (4x4) Output Current per Channel: 70mA Dual Supply Voltage (±): 3 V ~ 3.6 V Alternative Parts (Cross-Reference): CLC522AJE; CLC5523IN; CLC5523IN/NOPB; LMH6504MM; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784348-LTC6412CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Variable Gain Family Name: LTC6412 Categories: Integrated Circuits (ICs) Operating Supply Current: 110mA Manufacturer Package: 24-QFN (4x4) Output Current per Channel: 70mA Dual Supply Voltage (±): 3 V ~ 3.6 V Alternative Parts (Cross-Reference): CLC522AJE; CLC5523IN; CLC5523IN/NOPB; LMH6504MM; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6412CUF#PBF - 784348-LTC6412CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6412CUF#PBF
784348-LTC6412CUF#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6412CUF#PBF 784348-LTC6412CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784348-LTC6412CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Variable Gain Family Name: LTC6412 Categories: Integrated Circuits (ICs) Operating Supply Current: 110mA Manufacturer Package: 24-QFN (4x4) Output Current per Channel: 70mA Dual Supply Voltage (±): 3 V ~ 3.6 V Alternative Parts (Cross-Reference): CLC522AJE; CLC5523IN; CLC5523IN/NOPB; LMH6504MM; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784348-LTC6412CUF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-WFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 800MHz
Amplifier Type: Variable Gain
Family Name: LTC6412
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110mA
Manufacturer Package: 24-QFN (4x4)
Output Current per Channel: 70mA
Dual Supply Voltage (±): 3 V ~ 3.6 V
Alternative Parts (Cross-Reference): CLC522AJE; CLC5523IN; CLC5523IN/NOPB; LMH6504MM;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784348-LTC6412CUF#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6412CUF#PBF
Source Current (IS) 110 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#TRPBF - 1058573-LT1678CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#PBF - 1058574-LT1678IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#PBF - 1059029-LT1999CMS8-50#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details