Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6410IUD-6#PBF 784347-LTC6410IUD-6#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784347-LTC6410IUD-6# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 1.4GHz Amplifier Type: Differential Voltage - Input Offset: 400μV Family Name: LTC6410-6 Categories: Integrated Circuits (ICs) Operating Supply Current: 125mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 42mA SR - Slew Rate: 1500 V/μs Dual Supply Voltage (±): 2.8 V ~ 5.5 V, ±1.4 V ~ 2.75 V Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; THS4508RGTTG4; THS4511RGTRG4; ISL55211IRTZ-T7; Introduction Date: October 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784347-LTC6410IUD-6# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 1.4GHz Amplifier Type: Differential Voltage - Input Offset: 400μV Family Name: LTC6410-6 Categories: Integrated Circuits (ICs) Operating Supply Current: 125mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 42mA SR - Slew Rate: 1500 V/μs Dual Supply Voltage (±): 2.8 V ~ 5.5 V, ±1.4 V ~ 2.75 V Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; THS4508RGTTG4; THS4511RGTRG4; ISL55211IRTZ-T7; Introduction Date: October 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6410IUD-6#PBF - 784347-LTC6410IUD-6#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6410IUD-6#PBF
784347-LTC6410IUD-6#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6410IUD-6#PBF 784347-LTC6410IUD-6#PBF
Manufacturer: Linear Technology Win Source Part Number: 784347-LTC6410IUD-6# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 1.4GHz Amplifier Type: Differential Voltage - Input Offset: 400μV Family Name: LTC6410-6 Categories: Integrated Circuits (ICs) Operating Supply Current: 125mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 42mA SR - Slew Rate: 1500 V/μs Dual Supply Voltage (±): 2.8 V ~ 5.5 V, ±1.4 V ~ 2.75 V Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; THS4508RGTTG4; THS4511RGTRG4; ISL55211IRTZ-T7; Introduction Date: October 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784347-LTC6410IUD-6#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 1.4GHz
Amplifier Type: Differential
Voltage - Input Offset: 400μV
Family Name: LTC6410-6
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 42mA
SR - Slew Rate: 1500 V/μs
Dual Supply Voltage (±): 2.8 V ~ 5.5 V, ±1.4 V ~ 2.75 V
Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; THS4508RGTTG4; THS4511RGTRG4; ISL55211IRTZ-T7;
Introduction Date: October 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784347-LTC6410IUD-6#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6410IUD-6#PBF
Source Current (IS) 125 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#TRPBF - 1058570-LT1677CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IDD#PBF - 1058792-LT1801IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CS8#TRPBF - 1058042-LT1222CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IS8#TRPBF - 1058543-LT1637IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details