Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LTC6405IMS8E#PBF 784342-LTC6405IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784342-LTC6405IMS8E# PBF Packaging: Tube Type: ADC Driver Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6405 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): INA159AIDGKTG4; INA159AIDGKRG4; INA159AIDGKR; INA159AIDGKT; Introduction Date: October 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784342-LTC6405IMS8E# PBF Packaging: Tube Type: ADC Driver Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6405 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): INA159AIDGKTG4; INA159AIDGKRG4; INA159AIDGKR; INA159AIDGKT; Introduction Date: October 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LTC6405IMS8E#PBF - 784342-LTC6405IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LTC6405IMS8E#PBF
784342-LTC6405IMS8E#PBF
Linear - Linear - Amplifiers - Special Purpose - LTC6405IMS8E#PBF 784342-LTC6405IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 784342-LTC6405IMS8E# PBF Packaging: Tube Type: ADC Driver Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6405 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): INA159AIDGKTG4; INA159AIDGKRG4; INA159AIDGKR; INA159AIDGKT; Introduction Date: October 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784342-LTC6405IMS8E#PBF
Packaging: Tube
Type: ADC Driver
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Data Acquisition
Mounting: SMD
Family Name: LTC6405
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): INA159AIDGKTG4; INA159AIDGKRG4; INA159AIDGKR; INA159AIDGKT;
Introduction Date: October 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 784342-LTC6405IMS8E#PBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LTC6405IMS8E#PBF
Operating Range Automotive; Data Acquisition
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679CS#TRPBF - 1058576-LT1679CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#PBF - 020526-LTC2050HVCS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT6700CS6-1#TRMPBF - 041249-LT6700CS6-1#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS5#TRMPBF - 1058597-LT1722CS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-5
View Details