Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362IDD#PBF 784322-LTC6362IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784322-LTC6362IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail -3db Bandwidth: 34MHz Amplifier Type: Differential Current - Input Bias: 75nA Voltage - Input Offset: 75μV Family Name: LTC6362 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 35mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784322-LTC6362IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail -3db Bandwidth: 34MHz Amplifier Type: Differential Current - Input Bias: 75nA Voltage - Input Offset: 75μV Family Name: LTC6362 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 35mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362IDD#PBF - 784322-LTC6362IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362IDD#PBF
784322-LTC6362IDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362IDD#PBF 784322-LTC6362IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784322-LTC6362IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail -3db Bandwidth: 34MHz Amplifier Type: Differential Current - Input Bias: 75nA Voltage - Input Offset: 75μV Family Name: LTC6362 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 35mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784322-LTC6362IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 34MHz
Amplifier Type: Differential
Current - Input Bias: 75nA
Voltage - Input Offset: 75μV
Family Name: LTC6362
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 35mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 180MHz
Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V
Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA;
Introduction Date: March 16, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784322-LTC6362IDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362IDD#PBF
Source Current (IS) 1 milliamps
VOS 0.0750 millivolts
IBIAS 0.0750 µA
GBW 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IMS8#PBF - 1060007-LT6020IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-5#PBF - 020436-LT6200CS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIMS#TRPBF - 1058995-LT1991AIMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details