Manufacturer: Linear Technology
Win Source Part Number: 784317-LTC6269IMS8E-
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4pA
Voltage - Input Offset: 200μV
Family Name: LTC6269-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16.5mA
Manufacturer Package: 8-MSOP-EP
Output Current per Channel: 90mA
SR - Slew Rate: 1500 V/μs
GBP - Gain Bandwidth Product: 4GHz
Dual Supply Voltage (±): 3.1 V ~ 5.25 V
Alternative Parts (Cross-Reference): MAX4275BFEUA; MAX4275BNEUA-T; MAX4275BKEUA+T; MAX4275BFEUA-T;
Introduction Date: April 01, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 784317-LTC6269IMS8E-10#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6269IMS8E-10#PBF |
| Source Current (IS) | 16.5 milliamps |
| VOS | 0.2000 millivolts |
| IBIAS | 4.00E-6 µA |
| GBW | 4000 MHz |