Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6268IS8#PBF 784314-LTC6268IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784314-LTC6268IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 350MHz Amplifier Type: General Current - Input Bias: 0.9pA Voltage - Input Offset: 200μV Family Name: LTC6268 Categories: Integrated Circuits (ICs) Operating Supply Current: 16.5mA Manufacturer Package: 8-SO Output Current per Channel: 90mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 3.1 V ~ 5.25 V Alternative Parts (Cross-Reference): MAX4074BCEUA+; CS3003-FNZR; CS3003-FNZ; MAX4074BCEUA; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784314-LTC6268IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 350MHz Amplifier Type: General Current - Input Bias: 0.9pA Voltage - Input Offset: 200μV Family Name: LTC6268 Categories: Integrated Circuits (ICs) Operating Supply Current: 16.5mA Manufacturer Package: 8-SO Output Current per Channel: 90mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 3.1 V ~ 5.25 V Alternative Parts (Cross-Reference): MAX4074BCEUA+; CS3003-FNZR; CS3003-FNZ; MAX4074BCEUA; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6268IS8#PBF - 784314-LTC6268IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6268IS8#PBF
784314-LTC6268IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6268IS8#PBF 784314-LTC6268IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784314-LTC6268IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 350MHz Amplifier Type: General Current - Input Bias: 0.9pA Voltage - Input Offset: 200μV Family Name: LTC6268 Categories: Integrated Circuits (ICs) Operating Supply Current: 16.5mA Manufacturer Package: 8-SO Output Current per Channel: 90mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 3.1 V ~ 5.25 V Alternative Parts (Cross-Reference): MAX4074BCEUA+; CS3003-FNZR; CS3003-FNZ; MAX4074BCEUA; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784314-LTC6268IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 350MHz
Amplifier Type: General
Current - Input Bias: 0.9pA
Voltage - Input Offset: 200μV
Family Name: LTC6268
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16.5mA
Manufacturer Package: 8-SO
Output Current per Channel: 90mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 500MHz
Dual Supply Voltage (±): 3.1 V ~ 5.25 V
Alternative Parts (Cross-Reference): MAX4074BCEUA+; CS3003-FNZR; CS3003-FNZ; MAX4074BCEUA;
Introduction Date: September 22, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784314-LTC6268IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6268IS8#PBF
Source Current (IS) 16.5 milliamps
VOS 0.2000 millivolts
IBIAS 9.00E-7 µA
GBW 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF - 1060090-LT6231CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CMS8#TRPBF - 1059006-LT1994CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IN8#PBF - 072435-LTC1152IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details