Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRPBF-ES 784311-LTC6256IKC#TRPBF-ES

Description
Manufacturer: Linear Technology Win Source Part Number: 784311-LTC6256IKC#TR PBF-ES Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 8-UTDFN-EP (2x2) Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784311-LTC6256IKC#TR PBF-ES Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 8-UTDFN-EP (2x2) Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRPBF-ES - 784311-LTC6256IKC#TRPBF-ES - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRPBF-ES
784311-LTC6256IKC#TRPBF-ES
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRPBF-ES 784311-LTC6256IKC#TRPBF-ES
Manufacturer: Linear Technology Win Source Part Number: 784311-LTC6256IKC#TR PBF-ES Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 8-UTDFN-EP (2x2) Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784311-LTC6256IKC#TRPBF-ES
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-UFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 4.5MHz
Amplifier Type: General
Current - Input Bias: 5nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 8-UTDFN-EP (2x2)
Output Current per Channel: 35mA
SR - Slew Rate: 1.8 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784311-LTC6256IKC#TRPBF-ES
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRPBF-ES
Source Current (IS) 0.0650 milliamps
VOS 0.1000 millivolts
IBIAS 0.0050 µA
GBW 6.5 MHz
Unlock Full Specs
to access all available technical data