Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CMS8#PBF 784310-LTC6256CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784310-LTC6256CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6256 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): LMV722MMHALF; SM73303MM/NOPB; SM73303MMX/NOPB; LMV722MM; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784310-LTC6256CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6256 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): LMV722MMHALF; SM73303MM/NOPB; SM73303MMX/NOPB; LMV722MM; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CMS8#PBF - 784310-LTC6256CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CMS8#PBF
784310-LTC6256CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CMS8#PBF 784310-LTC6256CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784310-LTC6256CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6256 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): LMV722MMHALF; SM73303MM/NOPB; SM73303MMX/NOPB; LMV722MM; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784310-LTC6256CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 4.5MHz
Amplifier Type: General
Current - Input Bias: 5nA
Voltage - Input Offset: 100μV
Family Name: LTC6256
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 35mA
SR - Slew Rate: 1.8 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Alternative Parts (Cross-Reference): LMV722MMHALF; SM73303MM/NOPB; SM73303MMX/NOPB; LMV722MM;
Introduction Date: June 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784310-LTC6256CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CMS8#PBF
Source Current (IS) 0.0650 milliamps
VOS 0.1000 millivolts
IBIAS 0.0050 µA
GBW 6.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014ACS8#PBF - 1059994-LT6014ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8#TRPBF - 1057569-LT1007IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CMS8#TRPBF - 1058790-LT1801CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CS8#TRPBF - 1058033-LT1215CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 5.7 milliamps
VOS 0.2500 millivolts
View Details