Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6255HS6#TRMPBF 784306-LTC6255HS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784306-LTC6255HS6#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6255 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): SGM723XN6/TR; SGM8633XN6/TR; MAX40088AUT+; MAX4237EUT-T; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784306-LTC6255HS6#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6255 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): SGM723XN6/TR; SGM8633XN6/TR; MAX40088AUT+; MAX4237EUT-T; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6255HS6#TRMPBF - 784306-LTC6255HS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6255HS6#TRMPBF
784306-LTC6255HS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6255HS6#TRMPBF 784306-LTC6255HS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784306-LTC6255HS6#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6255 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): SGM723XN6/TR; SGM8633XN6/TR; MAX40088AUT+; MAX4237EUT-T; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784306-LTC6255HS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 4.5MHz
Amplifier Type: General
Current - Input Bias: 5nA
Voltage - Input Offset: 100μV
Family Name: LTC6255
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 35mA
SR - Slew Rate: 1.8 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Alternative Parts (Cross-Reference): SGM723XN6/TR; SGM8633XN6/TR; MAX40088AUT+; MAX4237EUT-T;
Introduction Date: June 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784306-LTC6255HS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6255HS6#TRMPBF
Source Current (IS) 0.0650 milliamps
VOS 0.1000 millivolts
IBIAS 0.0050 µA
GBW 6.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#TRPBF - 1058503-LT1630IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#TRPBF - 1058993-LT1991ACMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1969CMS#PBF - 1058975-LT1969CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details