Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253IDC#TRPBF 784301-LTC6253IDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784301-LTC6253IDC#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6253 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: 8-DFN (2x2) Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): TLV9002IDSGR; TLV9002IDSGT; ISL28238FUZ; ISL28238FUZ-T7; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784301-LTC6253IDC#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6253 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: 8-DFN (2x2) Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): TLV9002IDSGR; TLV9002IDSGT; ISL28238FUZ; ISL28238FUZ-T7; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253IDC#TRPBF - 784301-LTC6253IDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253IDC#TRPBF
784301-LTC6253IDC#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253IDC#TRPBF 784301-LTC6253IDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784301-LTC6253IDC#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6253 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: 8-DFN (2x2) Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): TLV9002IDSGR; TLV9002IDSGT; ISL28238FUZ; ISL28238FUZ-T7; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784301-LTC6253IDC#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Amplifier Type: General
Current - Input Bias: 1.4μA
Voltage - Input Offset: 100μV
Family Name: LTC6253
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Package: 8-DFN (2x2)
Output Current per Channel: 100mA
SR - Slew Rate: 280 V/μs
GBP - Gain Bandwidth Product: 720MHz
Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Alternative Parts (Cross-Reference): TLV9002IDSGR; TLV9002IDSGT; ISL28238FUZ; ISL28238FUZ-T7;
Introduction Date: August 10, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784301-LTC6253IDC#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253IDC#TRPBF
Source Current (IS) 4.25 milliamps
VOS 0.1000 millivolts
IBIAS 1.4 µA
GBW 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8 - 072195-LT1097CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HS8#PBF - 1058720-LT1787HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details