Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6247CKC#TRPBF 784288-LTC6247CKC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784288-LTC6247CKC#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Current - Input Bias: 400nA Voltage - Input Offset: 100μV Part Status: Obsolete(EOL) Family Name: LTC6247 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 8-UTDFN-EP (2x2) Output Current per Channel: 100mA SR - Slew Rate: 90 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): OA2MPA22Q; TSZ122IQ2T; LMX358IQ2T; TSV522IQ2T; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784288-LTC6247CKC#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Current - Input Bias: 400nA Voltage - Input Offset: 100μV Part Status: Obsolete(EOL) Family Name: LTC6247 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 8-UTDFN-EP (2x2) Output Current per Channel: 100mA SR - Slew Rate: 90 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): OA2MPA22Q; TSZ122IQ2T; LMX358IQ2T; TSV522IQ2T; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6247CKC#TRPBF - 784288-LTC6247CKC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6247CKC#TRPBF
784288-LTC6247CKC#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6247CKC#TRPBF 784288-LTC6247CKC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784288-LTC6247CKC#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Current - Input Bias: 400nA Voltage - Input Offset: 100μV Part Status: Obsolete(EOL) Family Name: LTC6247 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 8-UTDFN-EP (2x2) Output Current per Channel: 100mA SR - Slew Rate: 90 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): OA2MPA22Q; TSZ122IQ2T; LMX358IQ2T; TSV522IQ2T; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784288-LTC6247CKC#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-UFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 120MHz
Amplifier Type: General
Current - Input Bias: 400nA
Voltage - Input Offset: 100μV
Part Status: Obsolete(EOL)
Family Name: LTC6247
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: 8-UTDFN-EP (2x2)
Output Current per Channel: 100mA
SR - Slew Rate: 90 V/μs
GBP - Gain Bandwidth Product: 180MHz
Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Alternative Parts (Cross-Reference): OA2MPA22Q; TSZ122IQ2T; LMX358IQ2T; TSV522IQ2T;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784288-LTC6247CKC#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6247CKC#TRPBF
Source Current (IS) 1.25 milliamps
VOS 0.1000 millivolts
IBIAS 0.4000 µA
GBW 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS6#TRMPBF - 1058822-LT1812IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0400 millivolts
View Details