Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246IS6#TRPBF 784287-LTC6246IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784287-LTC6246IS6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Current - Input Bias: 400nA Voltage - Input Offset: 100μV Family Name: LTC6246 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 90 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): OPA836IDBVT; SGM8063XN6/TR; SGM8053XN6/TR; OPA836IDBVR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784287-LTC6246IS6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Current - Input Bias: 400nA Voltage - Input Offset: 100μV Family Name: LTC6246 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 90 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): OPA836IDBVT; SGM8063XN6/TR; SGM8053XN6/TR; OPA836IDBVR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246IS6#TRPBF - 784287-LTC6246IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246IS6#TRPBF
784287-LTC6246IS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246IS6#TRPBF 784287-LTC6246IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784287-LTC6246IS6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Current - Input Bias: 400nA Voltage - Input Offset: 100μV Family Name: LTC6246 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 90 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): OPA836IDBVT; SGM8063XN6/TR; SGM8053XN6/TR; OPA836IDBVR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784287-LTC6246IS6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 120MHz
Amplifier Type: General
Current - Input Bias: 400nA
Voltage - Input Offset: 100μV
Family Name: LTC6246
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 100mA
SR - Slew Rate: 90 V/μs
GBP - Gain Bandwidth Product: 180MHz
Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Alternative Parts (Cross-Reference): OPA836IDBVT; SGM8063XN6/TR; SGM8053XN6/TR; OPA836IDBVR;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784287-LTC6246IS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246IS6#TRPBF
Source Current (IS) 1.25 milliamps
VOS 0.1000 millivolts
IBIAS 0.4000 µA
GBW 180 MHz
Unlock Full Specs
to access all available technical data