Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244HMS8#TRPBF 784284-LTC6244HMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784284-LTC6244HMS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): TSV358AIST; TS1852AIST; LMV722MM; LMV722MM/NOPB; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784284-LTC6244HMS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): TSV358AIST; TS1852AIST; LMV722MM; LMV722MM/NOPB; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244HMS8#TRPBF - 784284-LTC6244HMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244HMS8#TRPBF
784284-LTC6244HMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244HMS8#TRPBF 784284-LTC6244HMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784284-LTC6244HMS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): TSV358AIST; TS1852AIST; LMV722MM; LMV722MM/NOPB; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784284-LTC6244HMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Family Name: LTC6244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.25mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 35mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 50MHz
Dual Supply Voltage (±): 2.8 V ~ 6 V
Alternative Parts (Cross-Reference): TSV358AIST; TS1852AIST; LMV722MM; LMV722MM/NOPB;
Introduction Date: July 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784284-LTC6244HMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244HMS8#TRPBF
Source Current (IS) 6.25 milliamps
VOS 0.0400 millivolts
IBIAS 1.00E-6 µA
GBW 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#TRPBF - 1058154-LT1352CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS8#TRPBF - 1061252-LTC2050IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details