Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#PBF 784283-LTC6244CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784283-LTC6244CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): NJU77002RB1; NJU77002ARB1; MCP662T-E/MS; MAX40089AUA+T; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784283-LTC6244CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): NJU77002RB1; NJU77002ARB1; MCP662T-E/MS; MAX40089AUA+T; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#PBF - 784283-LTC6244CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#PBF
784283-LTC6244CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#PBF 784283-LTC6244CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784283-LTC6244CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): NJU77002RB1; NJU77002ARB1; MCP662T-E/MS; MAX40089AUA+T; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784283-LTC6244CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Family Name: LTC6244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.25mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 35mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 50MHz
Dual Supply Voltage (±): 2.8 V ~ 6 V
Alternative Parts (Cross-Reference): NJU77002RB1; NJU77002ARB1; MCP662T-E/MS; MAX40089AUA+T;
Introduction Date: July 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784283-LTC6244CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#PBF
Source Current (IS) 6.25 milliamps
VOS 0.0400 millivolts
IBIAS 1.00E-6 µA
GBW 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#PBF - 1057942-LT1169CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details