Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVIDHC#PBF 784279-LTC6242HVIDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784279-LTC6242HVIDHC #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 100μV Family Name: LTC6242HV Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): TSH75CDT; TSH75CD; TLV2264AMFK; LMH6644MA; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784279-LTC6242HVIDHC #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 100μV Family Name: LTC6242HV Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): TSH75CDT; TSH75CD; TLV2264AMFK; LMH6644MA; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVIDHC#PBF - 784279-LTC6242HVIDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVIDHC#PBF
784279-LTC6242HVIDHC#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVIDHC#PBF 784279-LTC6242HVIDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 784279-LTC6242HVIDHC #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 100μV Family Name: LTC6242HV Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): TSH75CDT; TSH75CD; TLV2264AMFK; LMH6644MA; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784279-LTC6242HVIDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 100μV
Family Name: LTC6242HV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 16-DFN-EP (5x3)
Output Current per Channel: 35mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSH75CDT; TSH75CD; TLV2264AMFK; LMH6644MA;
Introduction Date: June 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784279-LTC6242HVIDHC#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVIDHC#PBF
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
IBIAS 5.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#TRPBF - 088638-LT1413S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#PBF - 1058349-LT1490AHMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 - 072274-LT1464CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details