Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVCGN#PBF 784277-LTC6242HVCGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784277-LTC6242HVCGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 60μV Family Name: LTC6242HV Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4222EEE; MAX4020EEE+T; MAX4022EEE+; MAX4222EEE+; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784277-LTC6242HVCGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 60μV Family Name: LTC6242HV Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4222EEE; MAX4020EEE+T; MAX4022EEE+; MAX4222EEE+; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVCGN#PBF - 784277-LTC6242HVCGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVCGN#PBF
784277-LTC6242HVCGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVCGN#PBF 784277-LTC6242HVCGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784277-LTC6242HVCGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 60μV Family Name: LTC6242HV Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4222EEE; MAX4020EEE+T; MAX4022EEE+; MAX4222EEE+; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784277-LTC6242HVCGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 60μV
Family Name: LTC6242HV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 35mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4222EEE; MAX4020EEE+T; MAX4022EEE+; MAX4222EEE+;
Introduction Date: June 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784277-LTC6242HVCGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HVCGN#PBF
Source Current (IS) 2.5 milliamps
VOS 0.0600 millivolts
IBIAS 5.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079CS#PBF - 1059058-LT2079CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999MPS8-10#PBF - 072350-LT1999MPS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF - 1058705-LT1784IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.5000 milliamps
VOS 1.6 millivolts
View Details