Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HGN#PBF 784276-LTC6242HGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784276-LTC6242HGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Family Name: LTC6242 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SSOP Output Current per Channel: 30mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784276-LTC6242HGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Family Name: LTC6242 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SSOP Output Current per Channel: 30mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HGN#PBF - 784276-LTC6242HGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HGN#PBF
784276-LTC6242HGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HGN#PBF 784276-LTC6242HGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784276-LTC6242HGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 50μV Family Name: LTC6242 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SSOP Output Current per Channel: 30mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784276-LTC6242HGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 50μV
Family Name: LTC6242
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 30mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 2.8 V ~ 6 V
Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500;
Introduction Date: June 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784276-LTC6242HGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6242HGN#PBF
Source Current (IS) 1.8 milliamps
VOS 0.0500 millivolts
IBIAS 2.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CN8 - 072279-LT1498CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS8#TRPBF - 1061252-LTC2050IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details