Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IDD#TRPBF 784273-LTC6241IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784273-LTC6241IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Family Name: LTC6241 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): LMV722IDRGR; LMV722DRGR; MCP632-E/MF; MCP622T-E/MF; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784273-LTC6241IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Family Name: LTC6241 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): LMV722IDRGR; LMV722DRGR; MCP632-E/MF; MCP622T-E/MF; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IDD#TRPBF - 784273-LTC6241IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IDD#TRPBF
784273-LTC6241IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IDD#TRPBF 784273-LTC6241IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784273-LTC6241IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Family Name: LTC6241 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 30mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): LMV722IDRGR; LMV722DRGR; MCP632-E/MF; MCP622T-E/MF; Introduction Date: June 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784273-LTC6241IDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Family Name: LTC6241
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 30mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 2.8 V ~ 6 V
Alternative Parts (Cross-Reference): LMV722IDRGR; LMV722DRGR; MCP632-E/MF; MCP622T-E/MF;
Introduction Date: June 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784273-LTC6241IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IDD#TRPBF
Source Current (IS) 1.8 milliamps
VOS 0.1000 millivolts
IBIAS 2.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CMS8#PBF - 020674-LTC6081CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS#PBF - 020242-LT1214CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRMPBF - 1060020-LT6106CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0700 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#PBF - 002776-LT6100HDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details