Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240HVCS8#PBF 784268-LTC6240HVCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784268-LTC6240HVCS8# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 60μV Family Name: LTC6240 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 8-SO Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): LMH6642MAHALF; LMH6642MAXHALF; LMH6642MAX; LMH6642MA; Introduction Date: January 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784268-LTC6240HVCS8# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 60μV Family Name: LTC6240 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 8-SO Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): LMH6642MAHALF; LMH6642MAXHALF; LMH6642MAX; LMH6642MA; Introduction Date: January 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240HVCS8#PBF - 784268-LTC6240HVCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240HVCS8#PBF
784268-LTC6240HVCS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240HVCS8#PBF 784268-LTC6240HVCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784268-LTC6240HVCS8# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 60μV Family Name: LTC6240 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 8-SO Output Current per Channel: 35mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): LMH6642MAHALF; LMH6642MAXHALF; LMH6642MAX; LMH6642MA; Introduction Date: January 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784268-LTC6240HVCS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 60μV
Family Name: LTC6240
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.7mA
Manufacturer Package: 8-SO
Output Current per Channel: 35mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMH6642MAHALF; LMH6642MAXHALF; LMH6642MAX; LMH6642MA;
Introduction Date: January 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784268-LTC6240HVCS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240HVCS8#PBF
Source Current (IS) 2.7 milliamps
VOS 0.0600 millivolts
IBIAS 5.00E-7 µA
GBW 18 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IS8#PBF - 1058535-LT1636IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#TRPBF - 096606-LT1795ISW#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#TRPBF - 002749-LT1795CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details