Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104CMS8#TRPBF 784266-LTC6104CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784266-LTC6104CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6104 Categories: Integrated Circuits (ICs) Operating Supply Current: 640μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V Alternative Parts (Cross-Reference): LMP8481MMX-T; LMP8480SD-T; LMP8481MME-T; LMP8481MME-H; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784266-LTC6104CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6104 Categories: Integrated Circuits (ICs) Operating Supply Current: 640μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V Alternative Parts (Cross-Reference): LMP8481MMX-T; LMP8480SD-T; LMP8481MME-T; LMP8481MME-H; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104CMS8#TRPBF - 784266-LTC6104CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104CMS8#TRPBF
784266-LTC6104CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104CMS8#TRPBF 784266-LTC6104CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784266-LTC6104CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6104 Categories: Integrated Circuits (ICs) Operating Supply Current: 640μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V Alternative Parts (Cross-Reference): LMP8481MMX-T; LMP8480SD-T; LMP8481MME-T; LMP8481MME-H; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784266-LTC6104CMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Family Name: LTC6104
Categories: Integrated Circuits (ICs)
Operating Supply Current: 640μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V
Alternative Parts (Cross-Reference): LMP8481MMX-T; LMP8480SD-T; LMP8481MME-T; LMP8481MME-H;
Introduction Date: January 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784266-LTC6104CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6104CMS8#TRPBF
Source Current (IS) 0.6400 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data