Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6103HMS8#PBF 784264-LTC6103HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784264-LTC6103HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6103 Categories: Integrated Circuits (ICs) Operating Supply Current: 390μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 140kHz Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V Alternative Parts (Cross-Reference): LTC6103HMS8; LTC6103HMS8#TRM; LTC6103HMS8#TR; LTC6103HMS8#TRPBF; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784264-LTC6103HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6103 Categories: Integrated Circuits (ICs) Operating Supply Current: 390μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 140kHz Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V Alternative Parts (Cross-Reference): LTC6103HMS8; LTC6103HMS8#TRM; LTC6103HMS8#TR; LTC6103HMS8#TRPBF; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6103HMS8#PBF - 784264-LTC6103HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6103HMS8#PBF
784264-LTC6103HMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6103HMS8#PBF 784264-LTC6103HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784264-LTC6103HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6103 Categories: Integrated Circuits (ICs) Operating Supply Current: 390μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 140kHz Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V Alternative Parts (Cross-Reference): LTC6103HMS8; LTC6103HMS8#TRM; LTC6103HMS8#TR; LTC6103HMS8#TRPBF; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784264-LTC6103HMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Family Name: LTC6103
Categories: Integrated Circuits (ICs)
Operating Supply Current: 390μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 140kHz
Dual Supply Voltage (±): 4 V ~ 60 V, ±2 V ~ 30 V
Alternative Parts (Cross-Reference): LTC6103HMS8; LTC6103HMS8#TRM; LTC6103HMS8#TR; LTC6103HMS8#TRPBF;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784264-LTC6103HMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6103HMS8#PBF
Source Current (IS) 0.3900 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
GBW 0.1400 MHz
Unlock Full Specs
to access all available technical data