Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVAHS5#TRMPBF 784253-LTC6101HVAHS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784253-LTC6101HVAHS5 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101HVA Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4081FASA; LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784253-LTC6101HVAHS5 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101HVA Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4081FASA; LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVAHS5#TRMPBF - 784253-LTC6101HVAHS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVAHS5#TRMPBF
784253-LTC6101HVAHS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVAHS5#TRMPBF 784253-LTC6101HVAHS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784253-LTC6101HVAHS5 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101HVA Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4081FASA; LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784253-LTC6101HVAHS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Family Name: LTC6101HVA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 5 V ~ 100 V
Alternative Parts (Cross-Reference): MAX4081FASA; LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784253-LTC6101HVAHS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVAHS5#TRMPBF
Source Current (IS) 0.3500 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF - 1060011-LT6100IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079CS#PBF - 1059058-LT2079CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#PBF - 1059021-LT1996CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#TRPBF - 1057812-LT1112IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details