Manufacturer: Linear Technology
Win Source Part Number: 784248-LTC6101BHS5#T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 150μV
Family Name: LTC6101B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 375μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4 V ~ 60 V
Alternative Parts (Cross-Reference): MAX4081FASA; LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1;
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 784248-LTC6101BHS5#TRMPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101BHS5#TRMPBF |
| Source Current (IS) | 0.3750 milliamps |
| VOS | 0.1500 millivolts |
| IBIAS | 0.1000 µA |
| GBW | 0.2000 MHz |