Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACS5#TRMPBF 784245-LTC6101ACS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784245-LTC6101ACS5#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101A Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784245-LTC6101ACS5#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101A Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACS5#TRMPBF - 784245-LTC6101ACS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACS5#TRMPBF
784245-LTC6101ACS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACS5#TRMPBF 784245-LTC6101ACS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784245-LTC6101ACS5#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101A Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784245-LTC6101ACS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Family Name: LTC6101A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 375μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4 V ~ 60 V
Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1;
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784245-LTC6101ACS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101ACS5#TRMPBF
Source Current (IS) 0.3750 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#PBF - 1058349-LT1490AHMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CS8#TRPBF - 1058791-LT1801CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details