Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090IS8E#PBF 784244-LTC6090IS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784244-LTC6090IS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3pA Voltage - Input Offset: 330μV Family Name: LTC6090 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-SOIC-EP Output Current per Channel: 90mA SR - Slew Rate: 21 V/μs GBP - Gain Bandwidth Product: 12MHz Dual Supply Voltage (±): 9.5 V ~ 140 V, ±4.75 V ~ 70V Alternative Parts (Cross-Reference): LTC6090IFE#TRPBF; LTC6090IFE#PBF; ; LTC6090IS8E#TRPBF; Introduction Date: October 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784244-LTC6090IS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3pA Voltage - Input Offset: 330μV Family Name: LTC6090 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-SOIC-EP Output Current per Channel: 90mA SR - Slew Rate: 21 V/μs GBP - Gain Bandwidth Product: 12MHz Dual Supply Voltage (±): 9.5 V ~ 140 V, ±4.75 V ~ 70V Alternative Parts (Cross-Reference): LTC6090IFE#TRPBF; LTC6090IFE#PBF; ; LTC6090IS8E#TRPBF; Introduction Date: October 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090IS8E#PBF - 784244-LTC6090IS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090IS8E#PBF
784244-LTC6090IS8E#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090IS8E#PBF 784244-LTC6090IS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 784244-LTC6090IS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3pA Voltage - Input Offset: 330μV Family Name: LTC6090 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-SOIC-EP Output Current per Channel: 90mA SR - Slew Rate: 21 V/μs GBP - Gain Bandwidth Product: 12MHz Dual Supply Voltage (±): 9.5 V ~ 140 V, ±4.75 V ~ 70V Alternative Parts (Cross-Reference): LTC6090IFE#TRPBF; LTC6090IFE#PBF; ; LTC6090IS8E#TRPBF; Introduction Date: October 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784244-LTC6090IS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 330μV
Family Name: LTC6090
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 8-SOIC-EP
Output Current per Channel: 90mA
SR - Slew Rate: 21 V/μs
GBP - Gain Bandwidth Product: 12MHz
Dual Supply Voltage (±): 9.5 V ~ 140 V, ±4.75 V ~ 70V
Alternative Parts (Cross-Reference): LTC6090IFE#TRPBF; LTC6090IFE#PBF; ; LTC6090IS8E#TRPBF;
Introduction Date: October 26, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784244-LTC6090IS8E#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6090IS8E#PBF
Source Current (IS) 2.8 milliamps
VOS 0.3300 millivolts
IBIAS 3.00E-6 µA
GBW 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012DN8 - 072152-LT1012DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#TRPBF - 1058165-LT1358IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRMPBF - 1058834-LT1815CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818IS5#TRMPBF - 1058847-LT1818IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details