Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6088CDHC#TRPBF 784238-LTC6088CDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784238-LTC6088CDHC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 330μV Family Name: LTC6088 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 45mA SR - Slew Rate: 7.2 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6144-I/SL; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784238-LTC6088CDHC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 330μV Family Name: LTC6088 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 45mA SR - Slew Rate: 7.2 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6144-I/SL; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6088CDHC#TRPBF - 784238-LTC6088CDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6088CDHC#TRPBF
784238-LTC6088CDHC#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6088CDHC#TRPBF 784238-LTC6088CDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784238-LTC6088CDHC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 330μV Family Name: LTC6088 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 45mA SR - Slew Rate: 7.2 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6144-I/SL; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784238-LTC6088CDHC#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 330μV
Family Name: LTC6088
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.05mA
Manufacturer Package: 16-DFN-EP (5x3)
Output Current per Channel: 45mA
SR - Slew Rate: 7.2 V/μs
GBP - Gain Bandwidth Product: 14MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6144-I/SL;
Introduction Date: September 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784238-LTC6088CDHC#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6088CDHC#TRPBF
Source Current (IS) 1.05 milliamps
VOS 0.3300 millivolts
IBIAS 1.00E-6 µA
GBW 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#PBF - 1058175-LT1368CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236CS6#TRPBF - 1060102-LT6236CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CMS8#PBF - 020674-LTC6081CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details