Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#PBF 784232-LTC6084CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784232-LTC6084CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: LTC6084 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Package: 8-MSOP Output Current per Channel: 12.5mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): TLV342IDGKT; TLV342AIDGKT; TLV342AIDGKR; TLV342IDGKRG4; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784232-LTC6084CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: LTC6084 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Package: 8-MSOP Output Current per Channel: 12.5mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): TLV342IDGKT; TLV342AIDGKT; TLV342AIDGKR; TLV342IDGKRG4; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#PBF - 784232-LTC6084CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#PBF
784232-LTC6084CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#PBF 784232-LTC6084CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784232-LTC6084CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: LTC6084 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Package: 8-MSOP Output Current per Channel: 12.5mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): TLV342IDGKT; TLV342AIDGKT; TLV342AIDGKR; TLV342IDGKRG4; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784232-LTC6084CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: LTC6084
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 12.5mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): TLV342IDGKT; TLV342AIDGKT; TLV342AIDGKR; TLV342IDGKRG4;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784232-LTC6084CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#PBF
Source Current (IS) 0.1100 milliamps
VOS 0.3000 millivolts
IBIAS 1.00E-6 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IS8#PBF - 072643-LTC6241IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 1.8 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details