Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082HGN#PBF 784228-LTC6082HGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784228-LTC6082HGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6082 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 16-SSOP Output Current per Channel: 21mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784228-LTC6082HGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6082 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 16-SSOP Output Current per Channel: 21mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082HGN#PBF - 784228-LTC6082HGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082HGN#PBF
784228-LTC6082HGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082HGN#PBF 784228-LTC6082HGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784228-LTC6082HGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6082 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 16-SSOP Output Current per Channel: 21mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784228-LTC6082HGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 70μV
Family Name: LTC6082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 340μA
Manufacturer Package: 16-SSOP
Output Current per Channel: 21mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 3.5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500;
Introduction Date: August 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784228-LTC6082HGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082HGN#PBF
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
IBIAS 2.00E-7 µA
GBW 3.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1022CN8 - 072166-LT1022CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 7 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#PBF - 020288-LT1636CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT318AN8#PBF - 1059263-LT318AN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 20 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details