Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CDD#TRPBF 784223-LTC6081CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784223-LTC6081CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6081 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 24mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784223-LTC6081CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6081 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 24mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CDD#TRPBF - 784223-LTC6081CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CDD#TRPBF
784223-LTC6081CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CDD#TRPBF 784223-LTC6081CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784223-LTC6081CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6081 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 24mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784223-LTC6081CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 70μV
Family Name: LTC6081
Categories: Integrated Circuits (ICs)
Operating Supply Current: 340μA
Manufacturer Package: 10-DFN (3x3)
Output Current per Channel: 24mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 3.5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX;
Introduction Date: August 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784223-LTC6081CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CDD#TRPBF
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
IBIAS 2.00E-7 µA
GBW 3.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8#PBF - 1057810-LT1112ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS8#PBF - 072523-LTC2050CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CLN8 - 071003-LM10CLN8 - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 6.5 volts
Source Current (IS) 0.2800 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999MPS8-10#PBF - 072350-LT1999MPS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details