Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079IDHC#PBF 784221-LTC6079IDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784221-LTC6079IDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Family Name: LTC6079 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 25mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV324QDE4; LMV324QDRE4; OPA4344PA; OPA4344PAG4; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784221-LTC6079IDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Family Name: LTC6079 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 25mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV324QDE4; LMV324QDRE4; OPA4344PA; OPA4344PAG4; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079IDHC#PBF - 784221-LTC6079IDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079IDHC#PBF
784221-LTC6079IDHC#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079IDHC#PBF 784221-LTC6079IDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 784221-LTC6079IDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Family Name: LTC6079 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 25mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV324QDE4; LMV324QDRE4; OPA4344PA; OPA4344PAG4; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784221-LTC6079IDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 10μV
Family Name: LTC6079
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Package: 16-DFN-EP (5x3)
Output Current per Channel: 25mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 750kHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMV324QDE4; LMV324QDRE4; OPA4344PA; OPA4344PAG4;
Introduction Date: August 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784221-LTC6079IDHC#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6079IDHC#PBF
Source Current (IS) 0.0550 milliamps
VOS 0.0100 millivolts
IBIAS 2.00E-7 µA
GBW 0.7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#TRPBF - 072527-LTC2053CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#TRPBF - 1058725-LT1787HVHS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details