Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6078CDD#PBF 784218-LTC6078CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784218-LTC6078CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Family Name: LTC6078 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 25mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784218-LTC6078CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Family Name: LTC6078 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 25mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6078CDD#PBF - 784218-LTC6078CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6078CDD#PBF
784218-LTC6078CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6078CDD#PBF 784218-LTC6078CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784218-LTC6078CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 10μV Family Name: LTC6078 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 25mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 750kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784218-LTC6078CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 10μV
Family Name: LTC6078
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Package: 10-DFN (3x3)
Output Current per Channel: 25mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 750kHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMV712IDRCT; LMV712IDRCR; LMV712LD; LMV712LDX;
Introduction Date: August 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784218-LTC6078CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6078CDD#PBF
Source Current (IS) 0.0550 milliamps
VOS 0.0100 millivolts
IBIAS 2.00E-7 µA
GBW 0.7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#PBF - 1059054-LT2078IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details