Manufacturer: Linear Technology
Win Source Part Number: 784185-LTC4449EDCB#T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 6.5 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 6.5V
Current - Peak Output (Source, Sink): 3.2A, 4.5A
High Side Voltage - Max (Bootstrap): 42V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: LTC4449
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): SC1211VXST; SC1211VXSTRT; LM2722MX; LM2722M;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 784185-LTC4449EDCB#TRMPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC4449EDCB#TRMPBF |
| Polarity | N-Channel |