Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF 784173-LTC4440ES6-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784173-LTC4440ES6-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Operating Supply Voltage: 4 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440-5 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC4440ES6-5#TRM; LTC4440ES6-5#TR; LTC4440ES6-5; LTC4440ES6-5#PBF; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784173-LTC4440ES6-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Operating Supply Voltage: 4 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440-5 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC4440ES6-5#TRM; LTC4440ES6-5#TR; LTC4440ES6-5; LTC4440ES6-5#PBF; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF - 784173-LTC4440ES6-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF
784173-LTC4440ES6-5#TRMPBF
PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF 784173-LTC4440ES6-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784173-LTC4440ES6-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Operating Supply Voltage: 4 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440-5 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC4440ES6-5#TRM; LTC4440ES6-5#TR; LTC4440ES6-5; LTC4440ES6-5#PBF; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784173-LTC4440ES6-5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Operating Supply Voltage: 4 V ~ 15 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.6V
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 80V
Rise / Fall Time (Typ): 10ns, 7ns
Family Name: LTC4440-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC4440ES6-5#TRM; LTC4440ES6-5#TR; LTC4440ES6-5; LTC4440ES6-5#PBF;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 784173-LTC4440ES6-5#TRMPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#TRPBF - 128749-LTC4440EMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4444IMS8E#PBF - 784179-LTC4444IMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details