Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420CMSE#PBF 784165-LTC4420CMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784165-LTC4420CMSE#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): LNBH29QTR; LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784165-LTC4420CMSE#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): LNBH29QTR; LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420CMSE#PBF - 784165-LTC4420CMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420CMSE#PBF
784165-LTC4420CMSE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420CMSE#PBF 784165-LTC4420CMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784165-LTC4420CMSE#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): LNBH29QTR; LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784165-LTC4420CMSE#PBF
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: 0°C ~ 70°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Battery Backup
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 18 V
Internal Switch(s): Yes
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6μA
Manufacturer Package: 12-MSOP
Channel Type Type: N
Current - Output (Maximum): 1.6A
Alternative Parts (Cross-Reference): LNBH29QTR; LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784165-LTC4420CMSE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420CMSE#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products