Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4417IUF#PBF 784160-LTC4417IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784160-LTC4417IUF#PB F Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: Battery Backup, Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 36 V Internal Switch(s): No Delay Time - ON: 1.4μs Delay Time - OFF: 700ns Family Name: LTC4417 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 24-QFN (4x4) Channel Type Type: P Alternative Parts (Cross-Reference): LTC4417IGN#PBF; LTC4417IGN#TRPBF; LTC4417IUF#TRPBF; LTC4417CUF#PBF; Introduction Date: November 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784160-LTC4417IUF#PB F Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: Battery Backup, Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 36 V Internal Switch(s): No Delay Time - ON: 1.4μs Delay Time - OFF: 700ns Family Name: LTC4417 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 24-QFN (4x4) Channel Type Type: P Alternative Parts (Cross-Reference): LTC4417IGN#PBF; LTC4417IGN#TRPBF; LTC4417IUF#TRPBF; LTC4417CUF#PBF; Introduction Date: November 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4417IUF#PBF - 784160-LTC4417IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4417IUF#PBF
784160-LTC4417IUF#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4417IUF#PBF 784160-LTC4417IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784160-LTC4417IUF#PB F Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: Battery Backup, Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 36 V Internal Switch(s): No Delay Time - ON: 1.4μs Delay Time - OFF: 700ns Family Name: LTC4417 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 24-QFN (4x4) Channel Type Type: P Alternative Parts (Cross-Reference): LTC4417IGN#PBF; LTC4417IGN#TRPBF; LTC4417IUF#TRPBF; LTC4417CUF#PBF; Introduction Date: November 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784160-LTC4417IUF#PBF
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Applications: Battery Backup, Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 36 V
Internal Switch(s): No
Delay Time - ON: 1.4μs
Delay Time - OFF: 700ns
Family Name: LTC4417
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
Manufacturer Package: 24-QFN (4x4)
Channel Type Type: P
Alternative Parts (Cross-Reference): LTC4417IGN#PBF; LTC4417IGN#TRPBF; LTC4417IUF#TRPBF; LTC4417CUF#PBF;
Introduction Date: November 26, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784160-LTC4417IUF#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4417IUF#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products