Manufacturer: Linear Technology
Win Source Part Number: 784156-LTC4416IMS#PB
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Battery Backup, Industrial/Automotiv
Mounting: SMD
Operating Supply Voltage: 3.6 V ~ 36 V
Internal Switch(s): No
Delay Time - ON: 60μs
Delay Time - OFF: 30μs
Family Name: LTC4416
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
Manufacturer Package: 10-MSOP
Channel Type Type: P
Alternative Parts (Cross-Reference): LTC4416IMS-1#TRM; LTC4416IMS#TR; LTC4416IMS-1#TR; LTC4416IMS#TRM;
Introduction Date: November 02, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 784156-LTC4416IMS#PBF |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS#PBF |
| Tj | -40 to 125 C (-40 to 257 F) |