Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414IMS8#PBF 784154-LTC4414IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784154-LTC4414IMS8#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD Operating Supply Voltage: 3 V ~ 36 V Internal Switch(s): No Delay Time - ON: 600μs Delay Time - OFF: 20μs Family Name: LTC4414 Categories: Integrated Circuits (ICs) Operating Supply Current: 31μA Manufacturer Package: 8-MSOP Channel Type Type: P Alternative Parts (Cross-Reference): LTC4414IMS8#TR; LTC4414IMS8; LTC4414IMS8#TRM; LTC4414IMS8#TRMPBF; Introduction Date: July 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784154-LTC4414IMS8#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD Operating Supply Voltage: 3 V ~ 36 V Internal Switch(s): No Delay Time - ON: 600μs Delay Time - OFF: 20μs Family Name: LTC4414 Categories: Integrated Circuits (ICs) Operating Supply Current: 31μA Manufacturer Package: 8-MSOP Channel Type Type: P Alternative Parts (Cross-Reference): LTC4414IMS8#TR; LTC4414IMS8; LTC4414IMS8#TRM; LTC4414IMS8#TRMPBF; Introduction Date: July 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414IMS8#PBF - 784154-LTC4414IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414IMS8#PBF
784154-LTC4414IMS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414IMS8#PBF 784154-LTC4414IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784154-LTC4414IMS8#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD Operating Supply Voltage: 3 V ~ 36 V Internal Switch(s): No Delay Time - ON: 600μs Delay Time - OFF: 20μs Family Name: LTC4414 Categories: Integrated Circuits (ICs) Operating Supply Current: 31μA Manufacturer Package: 8-MSOP Channel Type Type: P Alternative Parts (Cross-Reference): LTC4414IMS8#TR; LTC4414IMS8; LTC4414IMS8#TRM; LTC4414IMS8#TRMPBF; Introduction Date: July 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784154-LTC4414IMS8#PBF
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: SMD
Operating Supply Voltage: 3 V ~ 36 V
Internal Switch(s): No
Delay Time - ON: 600μs
Delay Time - OFF: 20μs
Family Name: LTC4414
Categories: Integrated Circuits (ICs)
Operating Supply Current: 31μA
Manufacturer Package: 8-MSOP
Channel Type Type: P
Alternative Parts (Cross-Reference): LTC4414IMS8#TR; LTC4414IMS8; LTC4414IMS8#TRM; LTC4414IMS8#TRMPBF;
Introduction Date: July 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784154-LTC4414IMS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414IMS8#PBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C10T06QH-11A - 1158329-C10T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1152027-SDVL3225SD101PTHS102 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - BZY97C22 - 1158267-BZY97C22 - Win Source Electronics
Specs
Diode Type Zener
View Details