Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRMPBF 784153-LTC4411ES5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784153-LTC4411ES5#TR MPBF Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.6 V ~ 5.5 V Internal Switch(s): Yes Family Name: LTC4411 Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA Manufacturer Package: TSOT-23-5 Channel Type Type: P Current - Output (Maximum): 2.6A Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TRM; LTC4411ES5; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784153-LTC4411ES5#TR MPBF Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.6 V ~ 5.5 V Internal Switch(s): Yes Family Name: LTC4411 Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA Manufacturer Package: TSOT-23-5 Channel Type Type: P Current - Output (Maximum): 2.6A Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TRM; LTC4411ES5; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRMPBF - 784153-LTC4411ES5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRMPBF
784153-LTC4411ES5#TRMPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRMPBF 784153-LTC4411ES5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784153-LTC4411ES5#TR MPBF Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.6 V ~ 5.5 V Internal Switch(s): Yes Family Name: LTC4411 Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA Manufacturer Package: TSOT-23-5 Channel Type Type: P Current - Output (Maximum): 2.6A Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TRM; LTC4411ES5; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784153-LTC4411ES5#TRMPBF
Packaging: Reel package
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.6 V ~ 5.5 V
Internal Switch(s): Yes
Family Name: LTC4411
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Package: TSOT-23-5
Channel Type Type: P
Current - Output (Maximum): 2.6A
Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TRM; LTC4411ES5;
Introduction Date: December 08, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784153-LTC4411ES5#TRMPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRMPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products